Manufacturer: Sunlord
Win Source Part Number: 893953-SDCL0603Q22NJ
Series: SDCL0603Q-02-B
Operating Temperature Range: -55°C ~ 125°C
Features: 22 nH Unshielded Multilayer Inductor 150 mA 1.2Ohm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 893953-SDCL0603Q22NJT02B03 |
| Product Name | Fixed Inductors - SDCL0603Q22NJT02B03 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |