Win Source Electronics Oscillators - RO3103A 892097-RO3103A

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892097-RO3103A Operating Temperature Range: -40°C ~ 125°C Features: 418 MHz SAW Resonator - 32ppb -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: RO3103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3103A, 2410-RO3103ATR2, 2410-RO3103ATR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892097-RO3103A Operating Temperature Range: -40°C ~ 125°C Features: 418 MHz SAW Resonator - 32ppb -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: RO3103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3103A, 2410-RO3103ATR2, 2410-RO3103ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - RO3103A - 892097-RO3103A - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - RO3103A
892097-RO3103A
Oscillators - RO3103A 892097-RO3103A
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892097-RO3103A Operating Temperature Range: -40°C ~ 125°C Features: 418 MHz SAW Resonator - 32ppb -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: RO3103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3103A, 2410-RO3103ATR2, 2410-RO3103ATR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 892097-RO3103A
Operating Temperature Range: -40°C ~ 125°C
Features: 418 MHz SAW Resonator - 32ppb -40°C ~ 125°C Surface Mount
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: RO3103
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-RO3103A, 2410-RO3103ATR2, 2410-RO3103ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 892097-RO3103A
Product Name Oscillators - RO3103A
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF - 732218-LTC6990HS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 4.88E-4 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1345861-ISM95-3251AH-48.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 48 MHz
View Details