Win Source Electronics Bridge Rectifiers - MSB40M 885944-MSB40M

Description
Manufacturer: MDD Win Source Part Number: 885944-MSB40M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB40M000S40A, 3372-MSB40MTR
Request a Quote Datasheet
Description
Manufacturer: MDD Win Source Part Number: 885944-MSB40M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB40M000S40A, 3372-MSB40MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSB40M - 885944-MSB40M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB40M
885944-MSB40M
Bridge Rectifiers - MSB40M 885944-MSB40M
Manufacturer: MDD Win Source Part Number: 885944-MSB40M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB40M000S40A, 3372-MSB40MTR

Manufacturer: MDD
Win Source Part Number: 885944-MSB40M
Series: UMSB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UMSB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UMSB40M000S40A, 3372-MSB40MTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 885944-MSB40M
Product Name Bridge Rectifiers - MSB40M
Diode Type Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035308-1N5631A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7.02 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Circuit Protection - TVS - Diodes - 1057915-ESD5Z7V0 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7 volts
Tj -55 to 150 C (-67 to 302 F)
View Details