Win Source Electronics Bridge Rectifiers - MSB30M 885943-MSB30M

Description
Manufacturer: MDD Win Source Part Number: 885943-MSB30M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB30M000S30A, 3372-MSB30MTR
Request a Quote Datasheet
Description
Manufacturer: MDD Win Source Part Number: 885943-MSB30M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB30M000S30A, 3372-MSB30MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSB30M - 885943-MSB30M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB30M
885943-MSB30M
Bridge Rectifiers - MSB30M 885943-MSB30M
Manufacturer: MDD Win Source Part Number: 885943-MSB30M Series: UMSB Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UMSB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UMSB30M000S30A, 3372-MSB30MTR

Manufacturer: MDD
Win Source Part Number: 885943-MSB30M
Series: UMSB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UMSB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UMSB30M000S30A, 3372-MSB30MTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 885943-MSB30M
Product Name Bridge Rectifiers - MSB30M
Diode Type Bridge Rectifier Single Phase Standard 1 kV Surface Mount UMSB
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1092172-SDV1005H260C010YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C10T06Q-11A - 1158327-C10T06Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details