Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1092172-SDV1005H260C010YPTF

Description
Win Source Part Number: 1092172-SDV1005H260C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 10,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Mounting Type: Surface Mount, MLCV Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1005H260C010 YPTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1092172-SDV1005H260C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 10,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Mounting Type: Surface Mount, MLCV Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1005H260C010 YPTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1092172-SDV1005H260C010YPTF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1092172-SDV1005H260C010YPTF
Circuit Protection - TVS - Varistors, MOVs 1092172-SDV1005H260C010YPTF
Win Source Part Number: 1092172-SDV1005H260C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 10,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Mounting Type: Surface Mount, MLCV Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1005H260C010 YPTFTR

Win Source Part Number: 1092172-SDV1005H260C010YPTF
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 1 pF @ 1 MHz
Varistor Voltage (Min): 100 V
Varistor Voltage (Typ): 130 V
Varistor Voltage (Max): 160 V
Maximum AC Volts: 18.4 V
Maximum DC Volts: 26 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDV1005H260C010YPTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1092172-SDV1005H260C010YPTF
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data