Win Source Electronics Fixed Inductors - MPH160809S2R2MT 885774-MPH160809S2R2MT

Description
Manufacturer: Sunlord Win Source Part Number: 885774-MPH160809S2R2 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 850 mA 375mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-MPH160809S2R2MT DKR, 3442-MPH160809S2R2MT CT, 3442-MPH160809S2R2MT TR
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 885774-MPH160809S2R2 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 850 mA 375mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-MPH160809S2R2MT DKR, 3442-MPH160809S2R2MT CT, 3442-MPH160809S2R2MT TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MPH160809S2R2MT - 885774-MPH160809S2R2MT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MPH160809S2R2MT
885774-MPH160809S2R2MT
Fixed Inductors - MPH160809S2R2MT 885774-MPH160809S2R2MT
Manufacturer: Sunlord Win Source Part Number: 885774-MPH160809S2R2 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 850 mA 375mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-MPH160809S2R2MT DKR, 3442-MPH160809S2R2MT CT, 3442-MPH160809S2R2MT TR

Manufacturer: Sunlord
Win Source Part Number: 885774-MPH160809S2R2MT
Series: MPH
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Shielded Multilayer Inductor 850 mA 375mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 3442-MPH160809S2R2MTDKR, 3442-MPH160809S2R2MTCT, 3442-MPH160809S2R2MTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 885774-MPH160809S2R2MT
Product Name Fixed Inductors - MPH160809S2R2MT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details