Win Source Electronics Bridge Rectifiers - KBPC3508 876336-KBPC3508

Description
Manufacturer: Solid State Inc. Win Source Part Number: 876336-KBPC3508 Series: KBPC35 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard Chassis Mount KBPC Package: Bulk Package: 4-Square, KBPC Mounting: Chassis Mount Categories: Discrete Semiconductor Products Case / Package: KBPC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 876336-KBPC3508 Series: KBPC35 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard Chassis Mount KBPC Package: Bulk Package: 4-Square, KBPC Mounting: Chassis Mount Categories: Discrete Semiconductor Products Case / Package: KBPC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC3508 - 876336-KBPC3508 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC3508
876336-KBPC3508
Bridge Rectifiers - KBPC3508 876336-KBPC3508
Manufacturer: Solid State Inc. Win Source Part Number: 876336-KBPC3508 Series: KBPC35 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard Chassis Mount KBPC Package: Bulk Package: 4-Square, KBPC Mounting: Chassis Mount Categories: Discrete Semiconductor Products Case / Package: KBPC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 876336-KBPC3508
Series: KBPC35
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard Chassis Mount KBPC
Package: Bulk
Package: 4-Square, KBPC
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: KBPC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 876336-KBPC3508
Product Name Bridge Rectifiers - KBPC3508
Diode Type Bridge Rectifier Single Phase Standard Chassis Mount KBPC
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH500H-40PT - 1161466-CH500H-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 30HFU-400 - 1128033-30HFU-400 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - Zener - Single - 1N3033B - 1121666-1N3033B - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - CH521G-30PT - 1161471-CH521G-30PT - Win Source Electronics
Specs
Diode Type Schottky
View Details