Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8#PBF 020662-LTC4354CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020662-LTC4354CS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020662-LTC4354CS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8#PBF - 020662-LTC4354CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8#PBF
020662-LTC4354CS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8#PBF 020662-LTC4354CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020662-LTC4354CS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020662-LTC4354CS8#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 020662-LTC4354CS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH520G-30PT - 1161469-CH520G-30PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N3032B - 1121665-1N3032B - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - BZG04-140 - 1157073-BZG04-140 - Win Source Electronics
Specs
Diode Type Zener
View Details