Manufacturer: Gateworks Corporation
Win Source Part Number: 873086-GW11043-1
Series: GW6400 - Newport
Operating Temperature Range: -40°C ~ 85°C
Core Processor: Cavium Octeon TX ARMv8 64-bit
Speed: 800MHz
Package: Bulk
Categories: Embedded Computers
ECCN: 5A992
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8517.70.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 873086-GW11043-1 |
| Product Name | Unclassified - GW11043-1 |