Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 872502-G2488CE
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000
| Win Source Electronics | |
|---|---|
| Product Category | Transformers |
| Product Number | 872502-G2488CE |
| Product Name | Pulse Transformers - G2488CE |
| Category | Signal |