Manufacturer: Kilo International
Win Source Part Number: 868282-DD-50-1-7
Series: DD
Features: Knurled, Straight Knob 0.236" (6.00mm) Shaft with Line on Side Metal Clear Gloss
Package: Bulk
Family Name: DD-50
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.90.8000
Other Part Number: 226-2008, DD-50-1-6MM, DD5016MM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 868282-DD-50-1-7 |
| Product Name | Unclassified - DD-50-1-7 |