Manufacturer: Ideal Power Ltd.
Win Source Part Number: 868015-56YSD30S-1202
Series: 56YSD30S (30W)
Operating Temperature Range: -20°C ~ 50°C
Package: Box
Categories: Power Supplies - External/Internal (Off-Board)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 868015-56YSD30S-1202500 |
| Product Name | Unclassified - 56YSD30S-1202500 |