Win Source Electronics Unclassified - 945A 858673-945A

Description
Manufacturer: Tegam Win Source Part Number: 858673-945A Series: 940 Features: Handheld -4°F ~ 131°F (-20°C ~ 55°C) Thermocouple Thermometer LCD C°/F° Backlight, Min/Max/Ave Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000
Request a Quote Datasheet
Description
Manufacturer: Tegam Win Source Part Number: 858673-945A Series: 940 Features: Handheld -4°F ~ 131°F (-20°C ~ 55°C) Thermocouple Thermometer LCD C°/F° Backlight, Min/Max/Ave Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 945A - 858673-945A - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 945A
858673-945A
Unclassified - 945A 858673-945A
Manufacturer: Tegam Win Source Part Number: 858673-945A Series: 940 Features: Handheld -4°F ~ 131°F (-20°C ~ 55°C) Thermocouple Thermometer LCD C°/F° Backlight, Min/Max/Ave Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000

Manufacturer: Tegam
Win Source Part Number: 858673-945A
Series: 940
Features: Handheld -4°F ~ 131°F (-20°C ~ 55°C) Thermocouple Thermometer LCD C°/F° Backlight, Min/Max/Ave
Package: Box
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 858673-945A
Product Name Unclassified - 945A
Unlock Full Specs
to access all available technical data

Similar Products