Manufacturer: Master Appliance Co
Win Source Part Number: 855486-30082
Series: HG, Varitemp® VT
Features: - Heating Element Kit 120V 1400°F (760°C) 2220W
Package: Box
Categories: Tools
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855486-30082 |
| Product Name | Unclassified - 30082 |