Manufacturer: J.W. Winco
Win Source Part Number: 855140-55.2-SC-24-3
Operating Temperature Range: 200°C (TA)
Features: Magnet Samarium Cobalt (SmCo5) - 0.945" Dia x 0.118" H (24.00mm x 3.00mm)
Package: Box
Family Name: GN 55.2
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8505.11.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855140-55.2-SC-24-3 |
| Product Name | Unclassified - 55.2-SC-24-3 |