Win Source Electronics Oscillators - X3S026000B91H-NZ 850705-X3S026000B91H-NZ

Description
Manufacturer: Harmony Electronics Corp / H.ELE. Win Source Part Number: 850705-X3S026000B91H -NZ Series: HSX321S Features: 26 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote
Description
Manufacturer: Harmony Electronics Corp / H.ELE. Win Source Part Number: 850705-X3S026000B91H -NZ Series: HSX321S Features: 26 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - X3S026000B91H-NZ - 850705-X3S026000B91H-NZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - X3S026000B91H-NZ
850705-X3S026000B91H-NZ
Oscillators - X3S026000B91H-NZ 850705-X3S026000B91H-NZ
Manufacturer: Harmony Electronics Corp / H.ELE. Win Source Part Number: 850705-X3S026000B91H -NZ Series: HSX321S Features: 26 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Harmony Electronics Corp / H.ELE.
Win Source Part Number: 850705-X3S026000B91H-NZ
Series: HSX321S
Features: 26 MHz Crystal 50 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 850705-X3S026000B91H-NZ
Product Name Oscillators - X3S026000B91H-NZ
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904HMS8#PBF - 1064082-LTC6904HMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1316004-ETSB38E0X0005E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900IS5#TRPBF - 135799-LTC6900IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF - 129248-LTC6906CS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details