Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847205-DLW05C-15
Series: DLW05 (5W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: DLW05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-1382, DLW05C-15-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 847205-DLW05C-15 |
| Product Name | Power Supplies Board Mount DCDC Converters - DLW05C-15 |
| Package Type | Other; Tube |