Win Source Electronics Power Supplies Board Mount DCDC Converters - SPB05B-05 934751-SPB05B-05

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934751-SPB05B-05 Series: SPB05 (5W) Operating Temperature Range: -40°C ~ 80°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1A 18V - 36V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4795, SPB05B-05-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934751-SPB05B-05 Series: SPB05 (5W) Operating Temperature Range: -40°C ~ 80°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1A 18V - 36V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4795, SPB05B-05-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SPB05B-05 - 934751-SPB05B-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SPB05B-05
934751-SPB05B-05
Power Supplies Board Mount DCDC Converters - SPB05B-05 934751-SPB05B-05
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934751-SPB05B-05 Series: SPB05 (5W) Operating Temperature Range: -40°C ~ 80°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1A 18V - 36V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4795, SPB05B-05-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 934751-SPB05B-05
Series: SPB05 (5W)
Operating Temperature Range: -40°C ~ 80°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 1A 18V - 36V Input
Package: Tube
Package: 8-SIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1866-4795, SPB05B-05-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 934751-SPB05B-05
Product Name Power Supplies Board Mount DCDC Converters - SPB05B-05
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data