Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847102-PS-45-27
Series: PS-45 (45W)
Features: AC DC Converters 1 Output Input
Package: Box
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 847102-PS-45-27 |
| Product Name | AC DC Converters - PS-45-27 |
| Package Type | Other; Box |