Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IFE 814482-LTC2870IFE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814482-LTC2870IFE Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 220mV Data Rate: 20Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814482-LTC2870IFE Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 220mV Data Rate: 20Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IFE - 814482-LTC2870IFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IFE
814482-LTC2870IFE
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IFE 814482-LTC2870IFE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814482-LTC2870IFE Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 220mV Data Rate: 20Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814482-LTC2870IFE
Type: Transceiver
Mounting Style: SMD
Protocol: Multiprotocol
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 220mV
Data Rate: 20Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 814482-LTC2870IFE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IFE
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IS8 - 088399-LTC1480IS8 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8 - 072629-LTC485CN8 - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details