Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8 072629-LTC485CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072629-LTC485CN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75ALS176P; LTC485CN8#TRMPBF; LT1785AIN8#TRM; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072629-LTC485CN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75ALS176P; LTC485CN8#TRMPBF; LT1785AIN8#TRM; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8 - 072629-LTC485CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8
072629-LTC485CN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8 072629-LTC485CN8
Manufacturer: Linear Technology Win Source Part Number: 072629-LTC485CN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75ALS176P; LTC485CN8#TRMPBF; LT1785AIN8#TRM; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072629-LTC485CN8
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75ALS176P; LTC485CN8#TRMPBF; LT1785AIN8#TRM;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 072629-LTC485CN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC485CN8
Package Type Through Hole
Unlock Full Specs
to access all available technical data