Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2 814462-LTC6946IUFD-2

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814462-LTC6946IUFD-2 Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Mounting Style: SMD Frequency - Max: 4.91GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.25V Part Number Series: LTC6946
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814462-LTC6946IUFD-2 Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Mounting Style: SMD Frequency - Max: 4.91GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.25V Part Number Series: LTC6946
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2 - 814462-LTC6946IUFD-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2
814462-LTC6946IUFD-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2 814462-LTC6946IUFD-2
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814462-LTC6946IUFD-2 Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Mounting Style: SMD Frequency - Max: 4.91GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.25V Part Number Series: LTC6946

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814462-LTC6946IUFD-2
Packaging: Tube
Type: Clock/Frequency Synthesizer (RF/IF), Integer N
Mounting Style: SMD
Frequency - Max: 4.91GHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 5.25V
Part Number Series: LTC6946

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 814462-LTC6946IUFD-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2
Package Type Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF - 020332-LT1764EQ#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ-5#PBF - 020228-LT1129IQ-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details