Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2260IUJ-14#PBF 814375-LTC2260IUJ-14#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814375-LTC2260IUJ-14 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 105M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LTC2260
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814375-LTC2260IUJ-14 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 105M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LTC2260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2260IUJ-14#PBF
814375-LTC2260IUJ-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2260IUJ-14#PBF 814375-LTC2260IUJ-14#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814375-LTC2260IUJ-14 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 105M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LTC2260

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814375-LTC2260IUJ-14#PBF
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 105M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: LTC2260

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 814375-LTC2260IUJ-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2260IUJ-14#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Serial; SPI; LVDS - Serial, SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 2000 kSamples/Sec
View Details