Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814365-LTC5586IUH#PB
Packaging: Tube
Function: Demodulator, Amplifier
Gain: 9.2dB
Noise Figure: 31dB
Current - Supply: 440mA
P1dB: 12.5dBm
LO Frequency: 300MHz ~ 6GHz
RF Frequency: 300MHz ~ 6GHz
Supplier Device Package: 32-QFN (5x5)
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Part Number Series: LTC5586
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 814365-LTC5586IUH#PBF |
| Product Name | RF Demodulators - LTC5586IUH#PBF |