Win Source Electronics RF Detectors - LTC5583IUF#TRPBF 1063775-LTC5583IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063775-LTC5583IUF#T RPBF Packaging: Reel - TR Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063775-LTC5583IUF#T RPBF Packaging: Reel - TR Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5583IUF#TRPBF - 1063775-LTC5583IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5583IUF#TRPBF
1063775-LTC5583IUF#TRPBF
RF Detectors - LTC5583IUF#TRPBF 1063775-LTC5583IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063775-LTC5583IUF#T RPBF Packaging: Reel - TR Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063775-LTC5583IUF#TRPBF
Packaging: Reel - TR
Frequency: 40MHz to 6GHz
RF Type: CDMA, LTE, W-CDMA, WiMAX
Accuracy: ±0.5dB
Input Range: -59dBm to 4dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 90.1mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063775-LTC5583IUF#TRPBF
Product Name RF Detectors - LTC5583IUF#TRPBF
Frequency 4.00E7 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LT5527EUF - 1206870-LT5527EUF - Win Source Electronics
Specs
Frequency 4.00E8 to 3.70E9 Hz
View Details
RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details