Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IUF#PBF 814301-LT3741IUF#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814301-LT3741IUF#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LT3741 Voltage - Supply (Vcc/Vdd): 6V ~ 36V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814301-LT3741IUF#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LT3741 Voltage - Supply (Vcc/Vdd): 6V ~ 36V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IUF#PBF - 814301-LT3741IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IUF#PBF
814301-LT3741IUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IUF#PBF 814301-LT3741IUF#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814301-LT3741IUF#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LT3741 Voltage - Supply (Vcc/Vdd): 6V ~ 36V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814301-LT3741IUF#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: LT3741
Voltage - Supply (Vcc/Vdd): 6V ~ 36V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814301-LT3741IUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IUF#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details