Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF 041247-LT3479EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041247-LT3479EDE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041247-LT3479EDE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF
041247-LT3479EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF 041247-LT3479EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 041247-LT3479EDE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 041247-LT3479EDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 200kHz to 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-DFN (4x3)
Purpose: Step-Up
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 041247-LT3479EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TRPBF - 088982-LTC3440EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details