Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#TRPBF 814164-LT1114IS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814164-LT1114IS#TRPB F Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Current - Supply: 350μA Voltage - Supply, Single/Dual (±): 2V ~ 40V, ±1V ~ 20V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1114
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814164-LT1114IS#TRPB F Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Current - Supply: 350μA Voltage - Supply, Single/Dual (±): 2V ~ 40V, ±1V ~ 20V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1114
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#TRPBF - 814164-LT1114IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#TRPBF
814164-LT1114IS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#TRPBF 814164-LT1114IS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814164-LT1114IS#TRPB F Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Current - Supply: 350μA Voltage - Supply, Single/Dual (±): 2V ~ 40V, ±1V ~ 20V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1114

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814164-LT1114IS#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 750kHz
Current - Input Bias: 80pA
Voltage - Input Offset: 25μV
Current - Supply: 350μA
Voltage - Supply, Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1114

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 814164-LT1114IS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#TRPBF
Features Single-Supply
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
IBIAS 8.00E-5 µA
Unlock Full Specs
to access all available technical data