Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4219IDHC-12#PBF 814025-LTC4219IDHC-12#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814025-LTC4219IDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Thermal Limit, UVLO Applications: Use For General Current - Supply: 1.6mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Supplier Device Package: 16-DFN (5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Current - Output (Maximum): 5.6A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4219
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814025-LTC4219IDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Thermal Limit, UVLO Applications: Use For General Current - Supply: 1.6mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Supplier Device Package: 16-DFN (5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Current - Output (Maximum): 5.6A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4219
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4219IDHC-12#PBF - 814025-LTC4219IDHC-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4219IDHC-12#PBF
814025-LTC4219IDHC-12#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4219IDHC-12#PBF 814025-LTC4219IDHC-12#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814025-LTC4219IDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Thermal Limit, UVLO Applications: Use For General Current - Supply: 1.6mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Supplier Device Package: 16-DFN (5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Current - Output (Maximum): 5.6A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4219

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814025-LTC4219IDHC-12#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: Thermal Limit, UVLO
Applications: Use For General
Current - Supply: 1.6mA
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Supplier Device Package: 16-DFN (5x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFDFN Exposed Pad
Current - Output (Maximum): 5.6A
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.9V ~ 15V
Part Number Series: LTC4219

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 814025-LTC4219IDHC-12#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4219IDHC-12#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF - 1062255-LTC2925IUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details