Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF 120683-LTC1921CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120683-LTC1921CMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Family Name: LTC1921 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA Alternative Parts (Cross-Reference): LTC1921IMS8#PBF; LTC1921IMS8#TRPBF; MAX916CSE; MAX916EPE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120683-LTC1921CMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Family Name: LTC1921 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA Alternative Parts (Cross-Reference): LTC1921IMS8#PBF; LTC1921IMS8#TRPBF; MAX916CSE; MAX916EPE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF - 120683-LTC1921CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF
120683-LTC1921CMS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF 120683-LTC1921CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120683-LTC1921CMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Family Name: LTC1921 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA Alternative Parts (Cross-Reference): LTC1921IMS8#PBF; LTC1921IMS8#TRPBF; MAX916CSE; MAX916EPE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 120683-LTC1921CMS8#TRPBF
Packaging: Reel - TR
Applications: Dual Power Supply Monitor
Mounting: SMD (SMT)
Family Name: LTC1921
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 160μA
Alternative Parts (Cross-Reference): LTC1921IMS8#PBF; LTC1921IMS8#TRPBF; MAX916CSE; MAX916EPE;
Introduction Date: May 16, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120683-LTC1921CMS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF - 1059350-LT3485EDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details