Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#PBF 814024-LT3757MPMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814024-LT3757MPMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3757 Voltage - Supply (Vcc/Vdd): 2.9V ~ 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814024-LT3757MPMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3757 Voltage - Supply (Vcc/Vdd): 2.9V ~ 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#PBF - 814024-LT3757MPMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#PBF
814024-LT3757MPMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#PBF 814024-LT3757MPMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814024-LT3757MPMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT3757 Voltage - Supply (Vcc/Vdd): 2.9V ~ 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814024-LT3757MPMSE#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive and Negative
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LT3757
Voltage - Supply (Vcc/Vdd): 2.9V ~ 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 814024-LT3757MPMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757MPMSE#PBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP Exposed Pad
Unlock Full Specs
to access all available technical data