Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#TRPBF 813949-LTC1520CS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813949-LTC1520CS#TRP BF Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1520
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813949-LTC1520CS#TRP BF Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#TRPBF - 813949-LTC1520CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#TRPBF
813949-LTC1520CS#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#TRPBF 813949-LTC1520CS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813949-LTC1520CS#TRP BF Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1520

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813949-LTC1520CS#TRPBF
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 20mV
Data Rate: 50Mbps
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: LTC1520

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 813949-LTC1520CS#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#TRPBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACSW - 072212-LT1131ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CSW#PBF - 125341-LTC1384CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACSW#PBF - 020250-LT1280ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details