Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2294CUP#PBF 813802-LTC2294CUP#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813802-LTC2294CUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 80M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2294
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813802-LTC2294CUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 80M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2294
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2294CUP#PBF
813802-LTC2294CUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2294CUP#PBF 813802-LTC2294CUP#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813802-LTC2294CUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 80M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2294

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813802-LTC2294CUP#PBF
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 80M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.4V
Voltage - Supply, Digital: 2.7V ~ 3.4V
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Part Number Series: LTC2294

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 813802-LTC2294CUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2294CUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details