Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2286IUP#PBF 813505-LTC2286IUP#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813505-LTC2286IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2286
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813505-LTC2286IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2286
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2286IUP#PBF
813505-LTC2286IUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2286IUP#PBF 813505-LTC2286IUP#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813505-LTC2286IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.4V Voltage - Supply, Digital: 2.7V ~ 3.4V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Part Number Series: LTC2286

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813505-LTC2286IUP#PBF
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 25M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.4V
Voltage - Supply, Digital: 2.7V ~ 3.4V
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Part Number Series: LTC2286

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 813505-LTC2286IUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2286IUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1746CFW#PBF - 072501-LTC1746CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tape Reel; Reel - TR
View Details