Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#TRPBF 812891-LTC4282CUH#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812891-LTC4282CUH#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3.5mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 33V Part Number Series: LTC4282
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812891-LTC4282CUH#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3.5mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 33V Part Number Series: LTC4282
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#TRPBF - 812891-LTC4282CUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#TRPBF
812891-LTC4282CUH#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#TRPBF 812891-LTC4282CUH#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812891-LTC4282CUH#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3.5mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 33V Part Number Series: LTC4282

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812891-LTC4282CUH#TRPBF
Packaging: Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: I2C, OVP, UVLO
Applications: Use For General
Current - Supply: 3.5mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit
Feature Pins: ON, TIMER
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 33V
Part Number Series: LTC4282

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 812891-LTC4282CUH#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#PBF - 020293-LT1641-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details