Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676IUJ#TRPBF 812761-LTC3676IUJ#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812761-LTC3676IUJ#TR PBF Packaging: Reel Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC3676
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812761-LTC3676IUJ#TR PBF Packaging: Reel Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC3676
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676IUJ#TRPBF - 812761-LTC3676IUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676IUJ#TRPBF
812761-LTC3676IUJ#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676IUJ#TRPBF 812761-LTC3676IUJ#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812761-LTC3676IUJ#TR PBF Packaging: Reel Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC3676

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812761-LTC3676IUJ#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Converter, i.MX6
Voltage - Output: Adjustable
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 7
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC3676

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 812761-LTC3676IUJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676IUJ#TRPBF
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details