Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-15#PBF 812677-LTC6431AIUF-15#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812677-LTC6431AIUF-1 5#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC6431
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812677-LTC6431AIUF-1 5#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC6431
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-15#PBF - 812677-LTC6431AIUF-15#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-15#PBF
812677-LTC6431AIUF-15#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-15#PBF 812677-LTC6431AIUF-15#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812677-LTC6431AIUF-1 5#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC6431

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812677-LTC6431AIUF-15#PBF
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2GHz
Amplifier Type: General Purpose
Current - Supply: 85.1mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: LTC6431

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 812677-LTC6431AIUF-15#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-15#PBF
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
View Details