Win Source Electronics PMIC - PMIC - Supervisors - LTC2917CDDB-B1#TRMPBF 812590-LTC2917CDDB-B1#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812590-LTC2917CDDB-B 1#TRMPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812590-LTC2917CDDB-B 1#TRMPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2917CDDB-B1#TRMPBF - 812590-LTC2917CDDB-B1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2917CDDB-B1#TRMPBF
812590-LTC2917CDDB-B1#TRMPBF
PMIC - PMIC - Supervisors - LTC2917CDDB-B1#TRMPBF 812590-LTC2917CDDB-B1#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812590-LTC2917CDDB-B 1#TRMPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812590-LTC2917CDDB-B1#TRMPBF
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2917

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 812590-LTC2917CDDB-B1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2917CDDB-B1#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRPBF - 1062295-LTC2941IDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details