Win Source Electronics Surge Suppression ICs - LT4356HS-3#PBF 811849-LT4356HS-3#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811849-LT4356HS-3#PB F Packaging: Tube Mounting Style: SMD Applications: Automotive Number of Circuits: 1 Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT4356
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811849-LT4356HS-3#PB F Packaging: Tube Mounting Style: SMD Applications: Automotive Number of Circuits: 1 Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT4356
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356HS-3#PBF - 811849-LT4356HS-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356HS-3#PBF
811849-LT4356HS-3#PBF
Surge Suppression ICs - LT4356HS-3#PBF 811849-LT4356HS-3#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811849-LT4356HS-3#PB F Packaging: Tube Mounting Style: SMD Applications: Automotive Number of Circuits: 1 Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LT4356

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811849-LT4356HS-3#PBF
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Number of Circuits: 1
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LT4356

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811849-LT4356HS-3#PBF
Product Name Surge Suppression ICs - LT4356HS-3#PBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.5#PBF - 020357-LT1963AES8-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#TRPBF - 072340-LT1963AES8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details