Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305HMS#PBF 811732-LTC2305HMS#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811732-LTC2305HMS#PB F Packaging: Tube Mounting Style: SMD Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 14k Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2305
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811732-LTC2305HMS#PB F Packaging: Tube Mounting Style: SMD Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 14k Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2305
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305HMS#PBF
811732-LTC2305HMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305HMS#PBF 811732-LTC2305HMS#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811732-LTC2305HMS#PB F Packaging: Tube Mounting Style: SMD Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 14k Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2305

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811732-LTC2305HMS#PBF
Packaging: Tube
Mounting Style: SMD
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 14k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 12-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-TSSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LTC2305

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 811732-LTC2305HMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305HMS#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2412IGN#PBF - 1061652-LTC2412IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details