Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ITS8-LM10#TRMPBF 811700-LTC2631ITS8-LM10#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811700-LTC2631ITS8-L M10#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2631
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811700-LTC2631ITS8-L M10#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2631
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ITS8-LM10#TRMPBF - 811700-LTC2631ITS8-LM10#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ITS8-LM10#TRMPBF
811700-LTC2631ITS8-LM10#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ITS8-LM10#TRMPBF 811700-LTC2631ITS8-LM10#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811700-LTC2631ITS8-L M10#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2631

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811700-LTC2631ITS8-LM10#TRMPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 3.8μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.5 (Maximum)
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2631

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 811700-LTC2631ITS8-LM10#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ITS8-LM10#TRMPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 14-DFN (4x3)
Packing Method Tape Reel; Reel - TR
View Details