Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1657IGN#PBF 782140-LTC1657IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782140-LTC1657IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.5 Family Name: LTC1657 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TLV5633IDWRG4; TLV5639QDWRG4; TLV5613IPWR; TLV5639QDWR; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782140-LTC1657IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.5 Family Name: LTC1657 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TLV5633IDWRG4; TLV5639QDWRG4; TLV5613IPWR; TLV5639QDWR; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1657IGN#PBF
782140-LTC1657IGN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1657IGN#PBF 782140-LTC1657IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782140-LTC1657IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.5 Family Name: LTC1657 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TLV5633IDWRG4; TLV5639QDWRG4; TLV5613IPWR; TLV5639QDWR; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782140-LTC1657IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: String DAC
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 20μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±4, ±0.5
Family Name: LTC1657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TLV5633IDWRG4; TLV5639QDWRG4; TLV5613IPWR; TLV5639QDWR;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782140-LTC1657IGN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1657IGN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details