Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2380IDE-24#PBF 811385-LTC2380IDE-24#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811385-LTC2380IDE-24 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 24 Sampling Rate (Per Second): 2M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.71V ~ 5.25V Voltage - Supply, Digital: 1.71V ~ 5.25V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC2380
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811385-LTC2380IDE-24 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 24 Sampling Rate (Per Second): 2M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.71V ~ 5.25V Voltage - Supply, Digital: 1.71V ~ 5.25V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC2380
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2380IDE-24#PBF
811385-LTC2380IDE-24#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2380IDE-24#PBF 811385-LTC2380IDE-24#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811385-LTC2380IDE-24 #PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 24 Sampling Rate (Per Second): 2M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.71V ~ 5.25V Voltage - Supply, Digital: 1.71V ~ 5.25V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC2380

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811385-LTC2380IDE-24#PBF
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 24
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.71V ~ 5.25V
Voltage - Supply, Digital: 1.71V ~ 5.25V
Supplier Device Package: 16-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: LTC2380

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 811385-LTC2380IDE-24#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2380IDE-24#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products