Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3119EFE#PBF 811333-LTC3119EFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811333-LTC3119EFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 5A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 400kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 18V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3119
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811333-LTC3119EFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 5A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 400kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 18V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3119EFE#PBF - 811333-LTC3119EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3119EFE#PBF
811333-LTC3119EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3119EFE#PBF 811333-LTC3119EFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811333-LTC3119EFE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 5A Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 400kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 18V Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LTC3119

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811333-LTC3119EFE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 5A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 400kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 18V
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LTC3119

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811333-LTC3119EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3119EFE#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#TRPBF - 102251-LT1307CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details