Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766MPUFD#PBF 811319-LTC3766MPUFD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811319-LTC3766MPUFD# PBF Packaging: Tube Mounting Style: SMD Applications: Synchronous Forward Controller Voltage - Input: 5V ~ 32V Current - Supply: 5mA Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Part Number Series: LTC3766
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811319-LTC3766MPUFD# PBF Packaging: Tube Mounting Style: SMD Applications: Synchronous Forward Controller Voltage - Input: 5V ~ 32V Current - Supply: 5mA Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Part Number Series: LTC3766
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766MPUFD#PBF - 811319-LTC3766MPUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766MPUFD#PBF
811319-LTC3766MPUFD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766MPUFD#PBF 811319-LTC3766MPUFD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811319-LTC3766MPUFD# PBF Packaging: Tube Mounting Style: SMD Applications: Synchronous Forward Controller Voltage - Input: 5V ~ 32V Current - Supply: 5mA Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Part Number Series: LTC3766

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811319-LTC3766MPUFD#PBF
Packaging: Tube
Mounting Style: SMD
Applications: Synchronous Forward Controller
Voltage - Input: 5V ~ 32V
Current - Supply: 5mA
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 10V
Part Number Series: LTC3766

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811319-LTC3766MPUFD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766MPUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF - 020294-LT1641-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details