Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2378CMS-20#TRPBF 811184-LTC2378CMS-20#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811184-LTC2378CMS-20 #TRPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2378
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811184-LTC2378CMS-20 #TRPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2378
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2378CMS-20#TRPBF
811184-LTC2378CMS-20#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2378CMS-20#TRPBF 811184-LTC2378CMS-20#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811184-LTC2378CMS-20 #TRPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2378

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811184-LTC2378CMS-20#TRPBF
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 20
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.375V ~ 2.625V
Voltage - Supply, Digital: 2.375V ~ 2.625V
Supplier Device Package: 16-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2378

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 811184-LTC2378CMS-20#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2378CMS-20#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1744CFW#PBF - 072500-LTC1744CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233CUK#PBF - 133071-LTC2233CUK#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details