Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD-1#PBF 810882-LTC2601IDD-1#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810882-LTC2601IDD-1# PBF Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Maximum) Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LTC2601
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810882-LTC2601IDD-1# PBF Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Maximum) Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LTC2601
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD-1#PBF - 810882-LTC2601IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD-1#PBF
810882-LTC2601IDD-1#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD-1#PBF 810882-LTC2601IDD-1#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810882-LTC2601IDD-1# PBF Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Maximum) Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LTC2601

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810882-LTC2601IDD-1#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.5V ~ 5.5V
Voltage - Supply, Digital: 2.5V ~ 5.5V
Settling Time: 10μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±13, ±1 (Maximum)
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Part Number Series: LTC2601

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 810882-LTC2601IDD-1#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD-1#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#TRPBF - 136071-LTC2641CMS8-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2602IMS8#PBF - 782729-LTC2602IMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details