Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323177-LTC1450IG

Description
Manufacturer: Linear Technology Win Source Part Number: 1323177-LTC1450IG Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1450IG,2156 -LTC1450IG Base Product Number: LTC1450
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1323177-LTC1450IG Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1450IG,2156 -LTC1450IG Base Product Number: LTC1450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323177-LTC1450IG
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323177-LTC1450IG
Manufacturer: Linear Technology Win Source Part Number: 1323177-LTC1450IG Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1450IG,2156 -LTC1450IG Base Product Number: LTC1450

Manufacturer: Linear Technology
Win Source Part Number: 1323177-LTC1450IG
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 14µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±0.5 (Max)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1450IG,2156-LTC1450IG
Base Product Number: LTC1450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1323177-LTC1450IG
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details