Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1251CS#PBF 810698-LT1251CS#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810698-LT1251CS#PBF Packaging: Tube Mounting Style: SMD Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 40MHz Slew Rate: 300V/μs Current - Supply: 14.5mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V Supplier Device Package: 14-SOIC Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Part Number Series: LT1251
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810698-LT1251CS#PBF Packaging: Tube Mounting Style: SMD Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 40MHz Slew Rate: 300V/μs Current - Supply: 14.5mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V Supplier Device Package: 14-SOIC Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Part Number Series: LT1251
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1251CS#PBF - 810698-LT1251CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1251CS#PBF
810698-LT1251CS#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1251CS#PBF 810698-LT1251CS#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810698-LT1251CS#PBF Packaging: Tube Mounting Style: SMD Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 40MHz Slew Rate: 300V/μs Current - Supply: 14.5mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V Supplier Device Package: 14-SOIC Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Part Number Series: LT1251

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810698-LT1251CS#PBF
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
Number of Circuits: 1
-3db Bandwidth: 40MHz
Slew Rate: 300V/μs
Current - Supply: 14.5mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Supplier Device Package: 14-SOIC
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Part Number Series: LT1251

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 810698-LT1251CS#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1251CS#PBF
Operating Range Current Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; TSSOP; 20-TSSOP-EP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details