Win Source Electronics PMIC - PMIC - Supervisors - LTC2900-1IDD#TRPBF 810497-LTC2900-1IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810497-LTC2900-1IDD# TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2900
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810497-LTC2900-1IDD# TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2900-1IDD#TRPBF - 810497-LTC2900-1IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2900-1IDD#TRPBF
810497-LTC2900-1IDD#TRPBF
PMIC - PMIC - Supervisors - LTC2900-1IDD#TRPBF 810497-LTC2900-1IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810497-LTC2900-1IDD# TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2900

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810497-LTC2900-1IDD#TRPBF
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2900

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810497-LTC2900-1IDD#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2900-1IDD#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#TRPBF - 1062599-LTC3456EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details